Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Pin Diameter | - |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Phone Audio Conn, 1/4", Jack, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a FCR11155?
Additional datasheets, footprints and schematics for FCR11155 are listed on our Part Details page. You can also find images and similar parts to FCR11155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCR11155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCR11155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCR11155 fall under?
The FCR11155 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FCR11155 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCR11155 you can contact the distributor directly for product support, shipping queries etc.
Is the FCR11155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCR11155 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FCR11155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCR11155 often in real-time on the comparison pages.
What if I can't find stock of FCR11155?
You can fill out our help required form which you can use to request a quote for FCR11155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.