Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Cable Tie |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 84.3mm |
Width | 9.5mm |
Height | 5.1mm |
Accessory Type | Mounting Plate |
Colour | Black |
RoHS Compliant | Yes |
CABLE TIE MOUNT, 84.3MM, PA66, BLACK | Farnell |
Cable Tie Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FCPI3-C20?
Additional datasheets, footprints and schematics for FCPI3-C20 are listed on our Part Details page. You can also find images and similar parts to FCPI3-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCPI3-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCPI3-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCPI3-C20 fall under?
The FCPI3-C20 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to FCPI3-C20 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCPI3-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the FCPI3-C20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCPI3-C20 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FCPI3-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCPI3-C20 often in real-time on the comparison pages.
What if I can't find stock of FCPI3-C20?
You can fill out our help required form which you can use to request a quote for FCPI3-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.