Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Lens Type | Lens with Holder |
---|---|
Beam Type | Spot |
LED Lens Color | Transparent |
Lens Diameter | 38mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Beam Angle | 4° |
RoHS Compliant | Yes |
Lens, Round, 4Deg, Pmma, Xp-E Series Led | Newark Electronics |
Where can I find additional details, specifications and documents for a FCN12076_IRIS-SCREW?
Additional datasheets, footprints and schematics for FCN12076_IRIS-SCREW are listed on our Part Details page. You can also find images and similar parts to FCN12076_IRIS-SCREW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN12076_IRIS-SCREW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN12076_IRIS-SCREW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN12076_IRIS-SCREW fall under?
The FCN12076_IRIS-SCREW is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to FCN12076_IRIS-SCREW when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN12076_IRIS-SCREW you can contact the distributor directly for product support, shipping queries etc.
Is the FCN12076_IRIS-SCREW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCN12076_IRIS-SCREW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FCN12076_IRIS-SCREW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN12076_IRIS-SCREW often in real-time on the comparison pages.
What if I can't find stock of FCN12076_IRIS-SCREW?
You can fill out our help required form which you can use to request a quote for FCN12076_IRIS-SCREW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.