Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Clip-On |
---|---|
Beam Type | - |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Accessory Type | LED Lens |
Lens, Round, 42X22Deg, Xr-E Series Led | Newark Electronics |
LENS, ROUND, 42x22DEG, XR-E SERIES LED | element14 |
Where can I find additional details, specifications and documents for a FCN10809"LC1-REC?
Additional datasheets, footprints and schematics for FCN10809"LC1-REC are listed on our Part Details page. You can also find images and similar parts to FCN10809"LC1-REC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN10809"LC1-REC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN10809"LC1-REC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN10809"LC1-REC fall under?
The FCN10809"LC1-REC is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FCN10809"LC1-REC when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN10809"LC1-REC you can contact the distributor directly for product support, shipping queries etc.
Is the FCN10809"LC1-REC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCN10809"LC1-REC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FCN10809"LC1-REC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN10809"LC1-REC often in real-time on the comparison pages.
What if I can't find stock of FCN10809"LC1-REC?
You can fill out our help required form which you can use to request a quote for FCN10809"LC1-REC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.