Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Diffused Lens |
---|---|
Beam Type | Diffuser |
LED Lens Colour | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Beam Angle | ± 7° |
For Use With | SSC P4 Series LEDs |
SSC P4 OPTIC AND HOLDER, DIFF | Farnell |
LENS ROUND 1 POS 21.6MM OD 14.65MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a FCN10790_LZ1-D?
Additional datasheets, footprints and schematics for FCN10790_LZ1-D are listed on our Part Details page. You can also find images and similar parts to FCN10790_LZ1-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCN10790_LZ1-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCN10790_LZ1-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCN10790_LZ1-D fall under?
The FCN10790_LZ1-D is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to FCN10790_LZ1-D when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCN10790_LZ1-D you can contact the distributor directly for product support, shipping queries etc.
Is the FCN10790_LZ1-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCN10790_LZ1-D have stock available?
Authorised distributors including Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FCN10790_LZ1-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCN10790_LZ1-D often in real-time on the comparison pages.
What if I can't find stock of FCN10790_LZ1-D?
You can fill out our help required form which you can use to request a quote for FCN10790_LZ1-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.