Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$126.69
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$500.00
|
225
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
99
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$500.00
|
75
in stock
|
Buy Now | |
element14
from US$137.94
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$156.94
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Carlton-Bates
from US$1.43
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Grey |
External Length | 128.5mm |
External Width | 56.4mm |
Height | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 50.8mm |
Colour | Grey |
Display Area Width | 85.9mm |
External Length / Height | 185.4mm |
For Use With | 52.1mm W Flat Cable |
Length | 128.5mm |
Load Max | 681g |
Material | Nylon 6.6 |
Mount Colour | Grey |
Mount Fixing Type | Screw |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Width | 56.4mm |
Flat Cable Mount, #6 Screw 2 (M3) | Heilind Electronics |
Latching flat cable mount, #6 screw (M3), 2" (50.8mm) cable width, gray | Panduit FCM2-S6-C14 | RS Americas |
LATCHING MOUNT, FLAT CABLE, PK100 | element14 |
Cable Tie Mount | Newark Electronics |
Cable Accessories Adhesive Backed Mount Nylon 6/6 Gray | Avnet America |
Cable Mount, 2.22 in. W x 5.06 in. L, Hole, #6 Back/Mtg, Nylon, Gray | Carlton-Bates |
Cable Mounting & Accessories FLAT CABLE CLAMP 2 | Sager |
Where can I find additional details, specifications and documents for a FCM2-S6-C14?
Additional datasheets, footprints and schematics for FCM2-S6-C14 are listed on our Part Details page. You can also find images and similar parts to FCM2-S6-C14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCM2-S6-C14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCM2-S6-C14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCM2-S6-C14 fall under?
The FCM2-S6-C14 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to FCM2-S6-C14 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCM2-S6-C14 you can contact the distributor directly for product support, shipping queries etc.
Is the FCM2-S6-C14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCM2-S6-C14 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for FCM2-S6-C14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCM2-S6-C14 often in real-time on the comparison pages.
What if I can't find stock of FCM2-S6-C14?
You can fill out our help required form which you can use to request a quote for FCM2-S6-C14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.