Status: | Unknown |
---|---|
Series: | FCF8 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Connector Type A | Micro High Speed 10 Position Plug |
---|---|
Connector Type B | Micro High Speed 10 Position Plug |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 58" |
Cable Length - Metric | 1.5m |
Jacket Colour | - |
Product Range | FCF8 Series |
SVHC | No SVHC (15-Jan-2018) |
Rectangular Cable Assemblies | Sager |
Where can I find additional details, specifications and documents for a FCF8-10-01-L-58.00-S?
Additional datasheets, footprints and schematics for FCF8-10-01-L-58.00-S are listed on our Part Details page. You can also find images and similar parts to FCF8-10-01-L-58.00-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCF8-10-01-L-58.00-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCF8-10-01-L-58.00-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCF8-10-01-L-58.00-S fall under?
The FCF8-10-01-L-58.00-S is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to FCF8-10-01-L-58.00-S when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCF8-10-01-L-58.00-S you can contact the distributor directly for product support, shipping queries etc.
Is the FCF8-10-01-L-58.00-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCF8-10-01-L-58.00-S have stock available?
Authorised distributors including Sager have stock available or on a lead time for FCF8-10-01-L-58.00-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCF8-10-01-L-58.00-S often in real-time on the comparison pages.
What if I can't find stock of FCF8-10-01-L-58.00-S?
You can fill out our help required form which you can use to request a quote for FCF8-10-01-L-58.00-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.