Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Gender | Plug |
---|---|
Convert From Positions | 50Positions |
Convert To Gender | Receptacle |
Convert To Positions | 50Positions |
Capacitance | 470pF |
RoHS Compliant | Yes |
Connector, FCE5709500410-Adapter, 50 size | Amphenol Commercial (Amphenol CS) FCE5709500410 | RS Americas |
Connector D Subminiature Adaptor 50 Position D-Sub to 50 Position D-Sub Plug to Receptacle | Avnet America |
Where can I find additional details, specifications and documents for a FCE57-09500-410?
Additional datasheets, footprints and schematics for FCE57-09500-410 are listed on our Part Details page. You can also find images and similar parts to FCE57-09500-410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCE57-09500-410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCE57-09500-410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCE57-09500-410 fall under?
The FCE57-09500-410 is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to FCE57-09500-410 when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCE57-09500-410 you can contact the distributor directly for product support, shipping queries etc.
Is the FCE57-09500-410 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCE57-09500-410 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for FCE57-09500-410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCE57-09500-410 often in real-time on the comparison pages.
What if I can't find stock of FCE57-09500-410?
You can fill out our help required form which you can use to request a quote for FCE57-09500-410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.