Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 9Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
RoHS Compliant | Yes |
FLTR CON 9P ADPTR 5600pF | PEI-Genesis |
Adapter, Filtered, D Sub, Plug-Receptacle, 9 Position | Newark Electronics |
FCE17E09AD293 | Avnet America |
Connector, Filter Connector, 9pin, Adaptor, 5600pF | Amphenol Commercial (Amphenol CS) FCE17E09AD293 | RS Americas |
Where can I find additional details, specifications and documents for a FCE17E09AD293?
Additional datasheets, footprints and schematics for FCE17E09AD293 are listed on our Part Details page. You can also find images and similar parts to FCE17E09AD293 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCE17E09AD293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCE17E09AD293 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCE17E09AD293 fall under?
The FCE17E09AD293 is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to FCE17E09AD293 when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCE17E09AD293 you can contact the distributor directly for product support, shipping queries etc.
Is the FCE17E09AD293 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCE17E09AD293 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FCE17E09AD293.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCE17E09AD293 often in real-time on the comparison pages.
What if I can't find stock of FCE17E09AD293?
You can fill out our help required form which you can use to request a quote for FCE17E09AD293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.