Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 37Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 37Positions |
RoHS Compliant | Yes |
Filtered D Sub Adapter, 37Male-37Female | Newark Electronics |
Conn Filtered D-Sub Adapter PIN/SKT 37/37 POS ST Panel Mount 1 Port | Avnet America |
Connector, Filter Connector, 37pin, Adaptor, 470pF | Amphenol Commercial (Amphenol CS) FCE17C37AD210 | RS Americas |
Where can I find additional details, specifications and documents for a FCE17-C37AD-210?
Additional datasheets, footprints and schematics for FCE17-C37AD-210 are listed on our Part Details page. You can also find images and similar parts to FCE17-C37AD-210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCE17-C37AD-210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCE17-C37AD-210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCE17-C37AD-210 fall under?
The FCE17-C37AD-210 is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to FCE17-C37AD-210 when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCE17-C37AD-210 you can contact the distributor directly for product support, shipping queries etc.
Is the FCE17-C37AD-210 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCE17-C37AD-210 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for FCE17-C37AD-210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCE17-C37AD-210 often in real-time on the comparison pages.
What if I can't find stock of FCE17-C37AD-210?
You can fill out our help required form which you can use to request a quote for FCE17-C37AD-210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.