Status: | Unknown |
---|---|
Series: | FCE Series |
RoHS: | Unknown |
Prices starting from US$15.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.37
|
9
in stock
|
Buy Now | |
PEI-Genesis
from US$28.45
|
30
in stock
|
Buy Now | |
RS Americas
from US$30.72
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$31.45
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
40
in stock
|
Buy Now | |
Avnet America
from US$25.55
|
-
|
Buy Now | |
Farnell
from US$15.52
|
-
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 25Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 25Ways |
Product Range | FCE Series |
Contact Material | - |
Contact Plating | - |
Connector Type | Adaptor |
Current Rating | 5A |
FLTR M/F ADPTR 25SZ 5600pF | PEI-Genesis |
Connector filtered d-sub adapt 25 pin cont plug to 25 socket cont recept 5600pF | Amphenol Commercial (Amphenol CS) FCE17-B25AD-290 | RS Americas |
25 way filter D adaptor,5A 100Vdc 5600pf | RS |
Filtered D Sub Adapter, 25Male-25Female | Newark Electronics |
D Sub Connector Adapter, 5600pF, Standard D Sub, Plug, 25 Ways, Standard D Sub, Receptacle, 25 Ways | Avnet Abacus |
ADAPTOR, D SUB, M/F, 5600PF, 25WAY | Farnell |
Where can I find additional details, specifications and documents for a FCE17-B25AD-290?
Additional datasheets, footprints and schematics for FCE17-B25AD-290 are listed on our Part Details page. You can also find images and similar parts to FCE17-B25AD-290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCE17-B25AD-290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCE17-B25AD-290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCE17-B25AD-290 fall under?
The FCE17-B25AD-290 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to FCE17-B25AD-290 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCE17-B25AD-290 you can contact the distributor directly for product support, shipping queries etc.
Is the FCE17-B25AD-290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCE17-B25AD-290 have stock available?
Authorised distributors including PEI-Genesis, RS Americas, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for FCE17-B25AD-290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCE17-B25AD-290 often in real-time on the comparison pages.
What if I can't find stock of FCE17-B25AD-290?
You can fill out our help required form which you can use to request a quote for FCE17-B25AD-290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.