Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Convert From Gender | Plug |
---|---|
Convert From Positions | 50Positions |
Convert To Gender | Receptacle |
Convert To Positions | 50Positions |
RoHS Compliant | No |
Filtered D Sub Adapter 50P Plug-50P Receptacle | Newark Electronics |
Where can I find additional details, specifications and documents for a FCC-57-09500-410?
Additional datasheets, footprints and schematics for FCC-57-09500-410 are listed on our Part Details page. You can also find images and similar parts to FCC-57-09500-410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCC-57-09500-410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCC-57-09500-410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCC-57-09500-410 fall under?
The FCC-57-09500-410 is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to FCC-57-09500-410 when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCC-57-09500-410 you can contact the distributor directly for product support, shipping queries etc.
Is the FCC-57-09500-410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCC-57-09500-410 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FCC-57-09500-410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCC-57-09500-410 often in real-time on the comparison pages.
What if I can't find stock of FCC-57-09500-410?
You can fill out our help required form which you can use to request a quote for FCC-57-09500-410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.