Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 15Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Convert To Positions | 15Positions |
RoHS Compliant | No |
Filtered D Sub Adapter, 15Male-15Female | Newark Electronics |
Where can I find additional details, specifications and documents for a FCC17-A15AD-240?
Additional datasheets, footprints and schematics for FCC17-A15AD-240 are listed on our Part Details page. You can also find images and similar parts to FCC17-A15AD-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCC17-A15AD-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCC17-A15AD-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCC17-A15AD-240 fall under?
The FCC17-A15AD-240 is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to FCC17-A15AD-240 when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCC17-A15AD-240 you can contact the distributor directly for product support, shipping queries etc.
Is the FCC17-A15AD-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCC17-A15AD-240 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FCC17-A15AD-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCC17-A15AD-240 often in real-time on the comparison pages.
What if I can't find stock of FCC17-A15AD-240?
You can fill out our help required form which you can use to request a quote for FCC17-A15AD-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.