Status: | Unknown |
---|---|
Series: | Motion SPM 3 Series |
RoHS: | Unknown |
IPM Power Device | MOSFET |
---|---|
Voltage Rating (Vces / Vdss) | 500V |
Current Rating (Ic / Id) | 5A |
Isolation Voltage | 2500Vrms |
IPM Case Style | SPM27-BA |
IPM Series | SPM |
Product Range | Motion SPM 3 Series |
SVHC | Lead (27-Jun-2018) |
Base Number | 0550 |
Device Type | Motor |
Driver Case Style | SPM27-BA |
IPM Mounting Type | PCB |
No. of Outputs | 3Outputs |
No. of Pins | 27Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 5A |
Output Sink Current Min | 7A |
Output Source Current Min | 7A |
Output Voltage | 500V |
Output Voltage Max | 500V |
Power Dissipation Ptot Max | 20W |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 13.5V |
Supply Voltage Range | 13.5V to 16.5V |
POWER MODULE, 500V 5A, SPM27-BA, 550 | Farnell |
Power Module, 500V 5A, Spm27-Ba, 550 |Onsemi FCBS0550 | Newark Electronics |
Where can I find additional details, specifications and documents for a FCBS0550?
Additional datasheets, footprints and schematics for FCBS0550 are listed on our Part Details page. You can also find images and similar parts to FCBS0550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCBS0550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCBS0550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCBS0550 fall under?
The FCBS0550 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FCBS0550 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCBS0550 you can contact the distributor directly for product support, shipping queries etc.
Is the FCBS0550 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCBS0550 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FCBS0550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCBS0550 often in real-time on the comparison pages.
What if I can't find stock of FCBS0550?
You can fill out our help required form which you can use to request a quote for FCBS0550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.