Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 5.1mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 114.8mm |
Width | 9.5mm |
Height | 3.8mm |
Accessory Type | Flat Cable Mount Base |
RoHS Compliant | Yes |
Cable Mounting System, 0.38 in. W x 4.52 in. L, Screw Back/Mtg, Nylon, Black | Carlton-Bates |
CABLE TIE MOUNT, 114.8MM, PA66, BLACK | Farnell |
Cable Tie Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a FCBI3-S10-C20?
Additional datasheets, footprints and schematics for FCBI3-S10-C20 are listed on our Part Details page. You can also find images and similar parts to FCBI3-S10-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCBI3-S10-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCBI3-S10-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCBI3-S10-C20 fall under?
The FCBI3-S10-C20 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to FCBI3-S10-C20 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCBI3-S10-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the FCBI3-S10-C20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FCBI3-S10-C20 have stock available?
Authorised distributors including Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for FCBI3-S10-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCBI3-S10-C20 often in real-time on the comparison pages.
What if I can't find stock of FCBI3-S10-C20?
You can fill out our help required form which you can use to request a quote for FCBI3-S10-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.