Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 100mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | 4V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 125mW |
Transistor Case Style | SOT-666 |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
MOSFET, N-CH, DUAL, 60V, SSMINI6-FE-B | Farnell |
Mosfet, Dual N Channel, 60V, 6Ohm, 100Ma, Sot-666, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FC6946010R?
Additional datasheets, footprints and schematics for FC6946010R are listed on our Part Details page. You can also find images and similar parts to FC6946010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6946010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6946010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6946010R fall under?
The FC6946010R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FC6946010R when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6946010R you can contact the distributor directly for product support, shipping queries etc.
Is the FC6946010R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6946010R have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FC6946010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6946010R often in real-time on the comparison pages.
What if I can't find stock of FC6946010R?
You can fill out our help required form which you can use to request a quote for FC6946010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.