Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 100mA |
On Resistance Rds(on) | 2ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Mosfet, Dual N Channel, 30V, 2Ohm, 100Ma, Sot-666, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FC6943010R?
Additional datasheets, footprints and schematics for FC6943010R are listed on our Part Details page. You can also find images and similar parts to FC6943010R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6943010R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6943010R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6943010R fall under?
The FC6943010R is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to FC6943010R when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6943010R you can contact the distributor directly for product support, shipping queries etc.
Is the FC6943010R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FC6943010R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FC6943010R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6943010R often in real-time on the comparison pages.
What if I can't find stock of FC6943010R?
You can fill out our help required form which you can use to request a quote for FC6943010R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.