Status: | Unknown |
---|---|
Series: | Cliffcon Miniature ZC Series |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
123
in stock
|
Buy Now | |
element14
from US$5.19
|
123
in stock
|
Buy Now | |
Conrad
from US$5.14
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$2.85
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.69
|
2
in stock
|
Buy Now |
Product Range | Cliffcon Miniature ZC Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin, Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current per Contact Max | 1A |
Gender | Plug |
Industrial Circular, Plug, 8Pos, Cable | Newark Electronics |
PLUG, CLIFFCON, SHIELDED, 8WAY | element14 |
Designed for applications requiring a high-quality, touch-safe connector system with reliable locking. The connectors in the Cliffcon® range are robust and durable multi-pin plugs and sockets. Designed for high-performance applications, the connectors include touch-safe contacts and a simple lock, and comply with the safety requirements of IEC 65/348. | Conrad |
Cliff Electronic FC684218 PLUG,8 PIN STRAIGHT, ON CABLE | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FC684218?
Additional datasheets, footprints and schematics for FC684218 are listed on our Part Details page. You can also find images and similar parts to FC684218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC684218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC684218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC684218 fall under?
The FC684218 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC684218 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC684218 you can contact the distributor directly for product support, shipping queries etc.
Is the FC684218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC684218 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Rapid Electronics have stock available or on a lead time for FC684218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC684218 often in real-time on the comparison pages.
What if I can't find stock of FC684218?
You can fill out our help required form which you can use to request a quote for FC684218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.