Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Strap |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Battery Terminals | Wire Leads |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Battery Connector, Wire Lead, 9Vdc | Newark Electronics |
BATTERY CONNECTOR, WIRE LEAD, 9VDC | element14 |
Where can I find additional details, specifications and documents for a FC6830?
Additional datasheets, footprints and schematics for FC6830 are listed on our Part Details page. You can also find images and similar parts to FC6830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6830 fall under?
The FC6830 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to FC6830 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6830 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6830 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FC6830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6830 often in real-time on the comparison pages.
What if I can't find stock of FC6830?
You can fill out our help required form which you can use to request a quote for FC6830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.