Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Pin Diameter | 2.5mm |
Connector Mounting | Cable Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Audio Conn, Mono, 2.5Mm, Plug, 2Pos | Newark Electronics |
AUDIO CONN, MONO, 2.5MM, PLUG, 2POS | element14 |
Where can I find additional details, specifications and documents for a FC6814?
Additional datasheets, footprints and schematics for FC6814 are listed on our Part Details page. You can also find images and similar parts to FC6814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6814 fall under?
The FC6814 is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FC6814 when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6814 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6814 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6814 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FC6814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6814 often in real-time on the comparison pages.
What if I can't find stock of FC6814?
You can fill out our help required form which you can use to request a quote for FC6814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.