Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Gender | Socket |
Pin Diameter | 6.35mm |
Connector Mounting | PCB Mount |
Contact Plating | - |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Contact Termination | Through Hole Right Angle |
Jack Sockets 6,3mm Stereo Solder | Schukat Electronic |
Switch contact types:O = openerN = not switchableThis text is machine translated. | Conrad |
Cliff FC67810 S1KA Series Sealed Stereo Jack Socket | Rapid Electronics |
Cliff Sealed Stereo Jack Socket, Socket, Stereo, Right Angle, 6.35 mm | Distrelec |
Where can I find additional details, specifications and documents for a FC67810?
Additional datasheets, footprints and schematics for FC67810 are listed on our Part Details page. You can also find images and similar parts to FC67810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC67810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC67810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC67810 fall under?
The FC67810 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC67810 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC67810 you can contact the distributor directly for product support, shipping queries etc.
Is the FC67810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC67810 have stock available?
Authorised distributors including Schukat Electronic, Conrad, Rapid Electronics and Distrelec have stock available or on a lead time for FC67810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC67810 often in real-time on the comparison pages.
What if I can't find stock of FC67810?
You can fill out our help required form which you can use to request a quote for FC67810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.