Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Socket | Transfer Multisort Elektronik |
XLR connector | Conrad |
Xlr Conn, Metal, Rcpt, 3Pos, Panel | Newark Electronics |
XLR CONN, METAL, RCPT, 3POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a FC61900N?
Additional datasheets, footprints and schematics for FC61900N are listed on our Part Details page. You can also find images and similar parts to FC61900N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC61900N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC61900N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC61900N fall under?
The FC61900N is listed under Cliff Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FC61900N when available in the Cliff Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC61900N you can contact the distributor directly for product support, shipping queries etc.
Is the FC61900N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC61900N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for FC61900N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC61900N often in real-time on the comparison pages.
What if I can't find stock of FC61900N?
You can fill out our help required form which you can use to request a quote for FC61900N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.