Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cliff XLR Connector, Plug, Straight, Cable Mount, Poles - 5 | Distrelec |
Connector, Xlr, Plug, 5Pos, Cable | Newark Electronics |
CONNECTOR, XLR, PLUG, 5POS, CABLE | element14 |
Plug | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FC6161?
Additional datasheets, footprints and schematics for FC6161 are listed on our Part Details page. You can also find images and similar parts to FC6161 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6161 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6161 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6161 fall under?
The FC6161 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC6161 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6161 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6161 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6161 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FC6161.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6161 often in real-time on the comparison pages.
What if I can't find stock of FC6161?
You can fill out our help required form which you can use to request a quote for FC6161 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.