Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.72
|
460
in stock
|
Buy Now | |
Conrad
from US$5.14
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.53
|
48
in stock
|
Buy Now | |
Distrelec
from US$4.29
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
-
|
Buy Now | |
element14
from US$3.20
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | M Series |
SVHC | No SVHC (15-Jan-2019) |
Plug Chassis Mount 3-Pole Solder | Schukat Electronic |
XLR connector | Conrad |
Socket | Transfer Multisort Elektronik |
Cliff XLR Connector, Plug, Straight, Panel Mount, Poles - 3 | Distrelec |
Connector, Xlr Audio, Rcpt, 3Pos, Panel | Newark Electronics |
CONNECTOR, XLR AUDIO, RCPT, 3POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a FC6105?
Additional datasheets, footprints and schematics for FC6105 are listed on our Part Details page. You can also find images and similar parts to FC6105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC6105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC6105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC6105 fall under?
The FC6105 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FC6105 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC6105 you can contact the distributor directly for product support, shipping queries etc.
Is the FC6105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC6105 have stock available?
Authorised distributors including Schukat Electronic, Conrad, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for FC6105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC6105 often in real-time on the comparison pages.
What if I can't find stock of FC6105?
You can fill out our help required form which you can use to request a quote for FC6105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.