Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
On Resistance Rds(on) | 0.017ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
RoHS Compliant | Yes |
Mosfet, Dual N-Ch, 20V, 8A, Csp | Newark Electronics |
Where can I find additional details, specifications and documents for a FC4B22270L1?
Additional datasheets, footprints and schematics for FC4B22270L1 are listed on our Part Details page. You can also find images and similar parts to FC4B22270L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC4B22270L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC4B22270L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC4B22270L1 fall under?
The FC4B22270L1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to FC4B22270L1 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC4B22270L1 you can contact the distributor directly for product support, shipping queries etc.
Is the FC4B22270L1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FC4B22270L1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FC4B22270L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC4B22270L1 often in real-time on the comparison pages.
What if I can't find stock of FC4B22270L1?
You can fill out our help required form which you can use to request a quote for FC4B22270L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.