Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 16 x 2 |
---|---|
Display Appearance | White on Blue |
Logic Voltage | 3V |
Interface Type | - |
Font Set | English Japanese |
Display Mode | Transmissive |
Character Size | 4.99mm |
LCD Display Type | STN |
Module Size | 65.5mm x 36.7mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COB |
Backlighting Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DISPLAY, ALPHANUMERIC, 16X2, WHITE | element14 |
Where can I find additional details, specifications and documents for a FC1602L03-NSWBBW-91*E?
Additional datasheets, footprints and schematics for FC1602L03-NSWBBW-91*E are listed on our Part Details page. You can also find images and similar parts to FC1602L03-NSWBBW-91*E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC1602L03-NSWBBW-91*E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC1602L03-NSWBBW-91*E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC1602L03-NSWBBW-91*E fall under?
The FC1602L03-NSWBBW-91*E is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to FC1602L03-NSWBBW-91*E when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC1602L03-NSWBBW-91*E you can contact the distributor directly for product support, shipping queries etc.
Is the FC1602L03-NSWBBW-91*E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC1602L03-NSWBBW-91*E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FC1602L03-NSWBBW-91*E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC1602L03-NSWBBW-91*E often in real-time on the comparison pages.
What if I can't find stock of FC1602L03-NSWBBW-91*E?
You can fill out our help required form which you can use to request a quote for FC1602L03-NSWBBW-91*E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.