Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 15mm |
External Width | 25mm |
Height | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Flat Ribbon Cable |
Cable Clamp | Newark Electronics |
Where can I find additional details, specifications and documents for a FC-15?
Additional datasheets, footprints and schematics for FC-15 are listed on our Part Details page. You can also find images and similar parts to FC-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC-15 fall under?
The FC-15 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to FC-15 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC-15 you can contact the distributor directly for product support, shipping queries etc.
Is the FC-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC-15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FC-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC-15 often in real-time on the comparison pages.
What if I can't find stock of FC-15?
You can fill out our help required form which you can use to request a quote for FC-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.