Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Character Count x Line | 8 x 2 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | - |
Font Set | English Russian |
Display Mode | Transflective |
Character Size | 4.75mm |
LCD Display Type | STN |
Module Size | 40mm x 35.4mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COB |
Backlighting Colour | Yellow Green |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a FC0802C00-FHYYBW-51*R?
Additional datasheets, footprints and schematics for FC0802C00-FHYYBW-51*R are listed on our Part Details page. You can also find images and similar parts to FC0802C00-FHYYBW-51*R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC0802C00-FHYYBW-51*R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC0802C00-FHYYBW-51*R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC0802C00-FHYYBW-51*R fall under?
The FC0802C00-FHYYBW-51*R is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to FC0802C00-FHYYBW-51*R when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC0802C00-FHYYBW-51*R you can contact the distributor directly for product support, shipping queries etc.
Is the FC0802C00-FHYYBW-51*R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC0802C00-FHYYBW-51*R have stock available?
There is no stock from authorised distributors for FC0802C00-FHYYBW-51*R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC0802C00-FHYYBW-51*R often in real-time on the comparison pages.
What if I can't find stock of FC0802C00-FHYYBW-51*R?
You can fill out our help required form which you can use to request a quote for FC0802C00-FHYYBW-51*R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.