Status: | Unknown |
---|---|
Series: | FC |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
-
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
element14
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Small standard size 0402 case size |
Edge trimmed block resistors |
High purity alumina substrate |
Datasheet |
---|
FC |
General Information |
---|
Land Patterns |
General Information |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Instructional Guide |
Product Overview |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 50R, 0.1%, 0.05W, 0402, Thin Film | Newark Electronics |
FC Series 0402 50 mW 50 Ohm â–’0.1 % â–’25 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 50 Ohm, ± 0.1%, 50 mW, 0402 [1005 Metric], Thin Film, High Frequency | Avnet America |
RESISTOR THIN FILM, 50 OHM, 50mW, ±0.1% | element14 |
50 OHM .05W.1% 25PPM | TTI Europe |
RES, 50R, 0.1%, 0.05W, 0402, THIN FILM | Farnell |
SMD Chip Resistor, 50 Ohm, � 0.1%, 50 mW, 0402 [1005 Metric], Thin Film, High Frequency | Avnet Abacus |
Where can I find additional details, specifications and documents for a FC0402E50R0BST1?
Additional datasheets, footprints and schematics for FC0402E50R0BST1 are listed on our Part Details page. You can also find images and similar parts to FC0402E50R0BST1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC0402E50R0BST1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC0402E50R0BST1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC0402E50R0BST1 fall under?
The FC0402E50R0BST1 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to FC0402E50R0BST1 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC0402E50R0BST1 you can contact the distributor directly for product support, shipping queries etc.
Is the FC0402E50R0BST1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for FC0402E50R0BST1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FC0402E50R0BST1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC0402E50R0BST1 often in real-time on the comparison pages.
What if I can't find stock of FC0402E50R0BST1?
You can fill out our help required form which you can use to request a quote for FC0402E50R0BST1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.