Status: | Unknown |
---|---|
Series: | FC |
RoHS: | Compliant |
Small standard size 0402 case size |
Edge trimmed block resistors |
High purity alumina substrate |
Datasheet |
---|
FC |
General Information |
---|
Land Patterns |
General Information |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Instructional Guide |
Product Overview |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RESISTOR, MICROWAVE, 500R 0402 | element14 |
Resistor, Microwave, 500R 0402 | Newark Electronics |
RESISTOR, MICROWAVE, 500R 0402 | Farnell |
Res High Frequency Thin Film 0402 500 Ohm 0.1% 1/20W ±25ppm/°C Molded | Avnet America |
Where can I find additional details, specifications and documents for a FC0402E5000BSWS?
Additional datasheets, footprints and schematics for FC0402E5000BSWS are listed on our Part Details page. You can also find images and similar parts to FC0402E5000BSWS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC0402E5000BSWS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC0402E5000BSWS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC0402E5000BSWS fall under?
The FC0402E5000BSWS is listed under Passive Components > Resistors - Fixed Value > RF Resistors.
Can I view similar or alternative parts?
You can view similar parts to FC0402E5000BSWS when available in the RF Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC0402E5000BSWS you can contact the distributor directly for product support, shipping queries etc.
Is the FC0402E5000BSWS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for FC0402E5000BSWS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for FC0402E5000BSWS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC0402E5000BSWS often in real-time on the comparison pages.
What if I can't find stock of FC0402E5000BSWS?
You can fill out our help required form which you can use to request a quote for FC0402E5000BSWS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.