Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Input Power | - |
No Load Speed | - |
Product Range | - |
Plug Type | EU |
Chuck Capacity Max | 3.2mm |
Chuck Capacity Min | 0.5mm |
Chuck Size | 3.2mm |
Length | 200mm |
Power Rating | 100W |
Speed Range Max | 20000rpm |
Speed Range Min | 5000rpm |
Weight | 450g |
DRILL/GRINDER, EURO PLUG, 240V | element14 |
Where can I find additional details, specifications and documents for a FBS 240/E?
Additional datasheets, footprints and schematics for FBS 240/E are listed on our Part Details page. You can also find images and similar parts to FBS 240/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FBS 240/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FBS 240/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FBS 240/E fall under?
The FBS 240/E is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to FBS 240/E when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FBS 240/E you can contact the distributor directly for product support, shipping queries etc.
Is the FBS 240/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FBS 240/E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FBS 240/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FBS 240/E often in real-time on the comparison pages.
What if I can't find stock of FBS 240/E?
You can fill out our help required form which you can use to request a quote for FBS 240/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.