Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 34Core |
Wire Gauge | - |
Conductor Area CSA | - |
Reel Length (Imperial) | 10ft |
Reel Length (Metric) | 3.05m |
Jacket Colour | - |
Cable Width | - |
No. of Max Strands x Strand Size | - |
Pitch Spacing | 2.54mm |
Voltage Rating | - |
Conductor Material | Copper |
Jacket Material | Polyester PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
Colour | Clear |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ribbon Cable, High Flex Flat, 34, 2.54 Mm, 10 Ft, 3.05 M Rohs Compliant: Yes |Multicomp Pro FBLAF34-26(2.54)10FT | Newark Electronics |
RIBBON CABLE, FLAT, 34WAY, 3.05M | element14 |
Where can I find additional details, specifications and documents for a FBLAF34-26(2.54)10FT?
Additional datasheets, footprints and schematics for FBLAF34-26(2.54)10FT are listed on our Part Details page. You can also find images and similar parts to FBLAF34-26(2.54)10FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FBLAF34-26(2.54)10FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FBLAF34-26(2.54)10FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FBLAF34-26(2.54)10FT fall under?
The FBLAF34-26(2.54)10FT is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to FBLAF34-26(2.54)10FT when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FBLAF34-26(2.54)10FT you can contact the distributor directly for product support, shipping queries etc.
Is the FBLAF34-26(2.54)10FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FBLAF34-26(2.54)10FT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FBLAF34-26(2.54)10FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FBLAF34-26(2.54)10FT often in real-time on the comparison pages.
What if I can't find stock of FBLAF34-26(2.54)10FT?
You can fill out our help required form which you can use to request a quote for FBLAF34-26(2.54)10FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.