Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 10Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Jacket Colour | Multi-coloured |
Cable Width | 14mm |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Pitch Spacing | 1.4mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Colour Coded Edge Bonded Flat Cable |
Product Range | - |
Colour | Multicolour |
Conductor Make-up | 7/0.2mm |
Core - Core Capacitance | 50pF/m |
Current Rating | 2A |
External Depth | 1.2mm |
External Width | 14mm |
Operating Temperature Max | 70°C |
Primary Insulation Thickness | 1.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ribbon Cable, Colour Coded Edge Bonded Flat, 10, 0.22 Mm , 1.4 Mm, 82 Ft, 25 M Rohs Compliant: Yes |Multicomp Pro FBLA10-24-25 | Newark Electronics |
RIBBON CABLE, 7/0.2MM, 10WAY, 25M | element14 |
Where can I find additional details, specifications and documents for a FBLA10-24-25?
Additional datasheets, footprints and schematics for FBLA10-24-25 are listed on our Part Details page. You can also find images and similar parts to FBLA10-24-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FBLA10-24-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FBLA10-24-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FBLA10-24-25 fall under?
The FBLA10-24-25 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to FBLA10-24-25 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FBLA10-24-25 you can contact the distributor directly for product support, shipping queries etc.
Is the FBLA10-24-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FBLA10-24-25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FBLA10-24-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FBLA10-24-25 often in real-time on the comparison pages.
What if I can't find stock of FBLA10-24-25?
You can fill out our help required form which you can use to request a quote for FBLA10-24-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.