Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$52.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.03
|
No stock
|
Buy Now |
Product Range | F Series |
---|---|
Timer Functions | On-Delay |
No. of Timing Ranges | 16Ranges |
Time Min | 1s |
Time Max | 60h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 230VAC |
Current Rating Nom | 10A |
Connection / Termination | Plug-In |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 96mm |
External Length / Height | 48mm |
External Width | 48mm |
Where can I find additional details, specifications and documents for a FBDE 60S LP 24VDC?
Additional datasheets, footprints and schematics for FBDE 60S LP 24VDC are listed on our Part Details page. You can also find images and similar parts to FBDE 60S LP 24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FBDE 60S LP 24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FBDE 60S LP 24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FBDE 60S LP 24VDC fall under?
The FBDE 60S LP 24VDC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to FBDE 60S LP 24VDC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FBDE 60S LP 24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the FBDE 60S LP 24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FBDE 60S LP 24VDC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FBDE 60S LP 24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FBDE 60S LP 24VDC often in real-time on the comparison pages.
What if I can't find stock of FBDE 60S LP 24VDC?
You can fill out our help required form which you can use to request a quote for FBDE 60S LP 24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.