Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Product Range | F Series |
---|---|
Timer Functions | Recycling |
No. of Timing Ranges | 16Ranges |
Time Min | 1s |
Time Max | 30s |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 230VAC |
Current Rating Nom | 10A |
Connection / Termination | Plug-In |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 96mm |
External Length / Height | 48mm |
External Width | 48mm |
Analogue Timer, Cmos, F Series, Recycling, 16, 1 S, 30 S, 2 Changeover Relays Rohs Compliant: Yes |Tempatron FBDC 30S LP 240VAC | Newark Electronics |
TIMER, RECYCLING, 30S, 240VAC | element14 |
Where can I find additional details, specifications and documents for a FBDC 30S LP 240VAC?
Additional datasheets, footprints and schematics for FBDC 30S LP 240VAC are listed on our Part Details page. You can also find images and similar parts to FBDC 30S LP 240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FBDC 30S LP 240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FBDC 30S LP 240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FBDC 30S LP 240VAC fall under?
The FBDC 30S LP 240VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to FBDC 30S LP 240VAC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FBDC 30S LP 240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the FBDC 30S LP 240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FBDC 30S LP 240VAC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FBDC 30S LP 240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FBDC 30S LP 240VAC often in real-time on the comparison pages.
What if I can't find stock of FBDC 30S LP 240VAC?
You can fill out our help required form which you can use to request a quote for FBDC 30S LP 240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.