Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$23.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.28
|
1
in stock
|
Buy Now | |
RS Americas
from US$36.13
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$37.58
|
-
|
Buy Now | |
element14
from US$45.18
|
-
|
Buy Now | |
Distrelec
from US$23.25
|
-
|
Buy Now | |
Relay Specialties
from US$53.57
|
-
|
Buy Now | |
Sager
from US$40.54
|
-
|
Buy Now | |
Farnell
from US$33.59
|
-
|
Buy Now |
Enclosure Material | Polycarbonate |
---|---|
No. of Switch Holes | 5Holes |
Cutout Diameter | 22mm |
Cover / Base Color | Beige |
External Height - Metric | 200mm |
External Width - Metric | 76mm |
IP Rating | IP65 |
RoHS Compliant | Yes |
Enclosure 5 hole, Beige | RS |
Pushbutton Enclosure,5 Hole,22mm, Polycarbonate, NEMA4,IP65,Beige, FB Series | IDEC Corporation FB3W-512Z | RS Americas |
Enclosure, Pushbutton, 3 Hole, Pc | Newark Electronics |
ENCLOSURE, 5 HOLE, BEIGE | element14 |
IDEC Switch Enclosure, 5 Mounting Holes, Beige, IDEC HW/XW Series | Distrelec |
IDEC ENCLOSURE5 Hole Box Beige | Relay Specialties |
Enclosures, Boxes, & Cases Enclosure 5 Hole Box Beige | Sager |
Where can I find additional details, specifications and documents for a FB3W-512Z?
Additional datasheets, footprints and schematics for FB3W-512Z are listed on our Part Details page. You can also find images and similar parts to FB3W-512Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB3W-512Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB3W-512Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB3W-512Z fall under?
The FB3W-512Z is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to FB3W-512Z when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB3W-512Z you can contact the distributor directly for product support, shipping queries etc.
Is the FB3W-512Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FB3W-512Z have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Distrelec have stock available or on a lead time for FB3W-512Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB3W-512Z often in real-time on the comparison pages.
What if I can't find stock of FB3W-512Z?
You can fill out our help required form which you can use to request a quote for FB3W-512Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.