Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.25
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 59.5mm |
External Width - Metric | - |
External Depth - Metric | - |
IP Rating | IP65 |
Body Color | Beige |
Product Range | - |
IDEC Switch Enclosure, 3 Mounting Holes, Beige, IDEC HW/XW Series | Distrelec |
Pushbutton Enclosure, 3 Hole, 22mm, Polycarbonate, NEMA4, IP65, Beige, FB Series | IDEC Corporation FB3W-311Z | RS Americas |
Enclosure 3 hole, Beige | RS |
Enclosure, Pushbutton, 3 Hole, Pc | Newark Electronics |
ENCLOSURE, PUSHBUTTON, 3 HOLE, PC | element14 |
Electrical Enclosures Enclosure 3 Hole Box Beige | Sager |
ENCLOSURE, 3 HOLE, BEIGE | Farnell |
Where can I find additional details, specifications and documents for a FB3W-311Z?
Additional datasheets, footprints and schematics for FB3W-311Z are listed on our Part Details page. You can also find images and similar parts to FB3W-311Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB3W-311Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB3W-311Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB3W-311Z fall under?
The FB3W-311Z is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to FB3W-311Z when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB3W-311Z you can contact the distributor directly for product support, shipping queries etc.
Is the FB3W-311Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FB3W-311Z have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for FB3W-311Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB3W-311Z often in real-time on the comparison pages.
What if I can't find stock of FB3W-311Z?
You can fill out our help required form which you can use to request a quote for FB3W-311Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.