Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$24.36
Enclosure Material | Polycarbonate |
---|---|
No. of Switch Holes | 3Holes |
Cutout Diameter | 22mm |
Cover / Base Color | Beige |
External Height - Metric | 59.7mm |
RoHS Compliant | Yes |
IDEC Switch Enclosure, 3 Mounting Holes, Beige, IDEC HW/XW Series | Distrelec |
Pushbutton Enclosure, 3 Hole, 22mm, Polycarbonate, NEMA4, IP65, Beige, FB Series | IDEC Corporation FB2W-312Z | RS Americas |
Enclosure 3 hole, Beige | RS |
Enclosure, Pushbutton, 2 Hole, Pc | Newark Electronics |
ENCLOSURE, 3 HOLE, BEIGE | element14 |
Enclosures, Boxes, & Cases Enclosure 3 Hole Box Beige | Sager |
Where can I find additional details, specifications and documents for a FB2W-312Z?
Additional datasheets, footprints and schematics for FB2W-312Z are listed on our Part Details page. You can also find images and similar parts to FB2W-312Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB2W-312Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB2W-312Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB2W-312Z fall under?
The FB2W-312Z is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to FB2W-312Z when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB2W-312Z you can contact the distributor directly for product support, shipping queries etc.
Is the FB2W-312Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FB2W-312Z have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for FB2W-312Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB2W-312Z often in real-time on the comparison pages.
What if I can't find stock of FB2W-312Z?
You can fill out our help required form which you can use to request a quote for FB2W-312Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.