Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.43
|
No stock
|
Buy Now | |
RS Americas
from US$27.57
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$28.67
|
36
in stock
|
Buy Now | |
element14
from US$25.49
|
36
in stock
|
Buy Now | |
Farnell
from US$29.77
|
36
in stock
|
Buy Now | |
Distrelec
from US$14.34
|
8
in stock
|
Buy Now | |
Sager
from US$23.17
|
-
|
Buy Now |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 59.5mm |
External Width - Metric | - |
External Depth - Metric | - |
IP Rating | IP65 |
Body Color | Beige |
Product Range | - |
Pushbutton Enclosure, 2 Hole, 22mm, Polycarbonate, NEMA4, IP65, Beige, FB Series | IDEC Corporation FB2W-211Z | RS Americas |
Enclosure, Pushbutton, 2 Hole, Pc | Newark Electronics |
ENCLOSURE, PUSHBUTTON, 2 HOLE, PC | element14 |
IDEC Switch Enclosure, 2 Mounting Holes, Beige, IDEC HW/XW Series | Distrelec |
Enclosure 2 hole, Beige | RS |
Electrical Enclosures Enclosure 2 Hole Box Beige | Sager |
Where can I find additional details, specifications and documents for a FB2W-211Z?
Additional datasheets, footprints and schematics for FB2W-211Z are listed on our Part Details page. You can also find images and similar parts to FB2W-211Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB2W-211Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB2W-211Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB2W-211Z fall under?
The FB2W-211Z is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to FB2W-211Z when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB2W-211Z you can contact the distributor directly for product support, shipping queries etc.
Is the FB2W-211Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FB2W-211Z have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FB2W-211Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB2W-211Z often in real-time on the comparison pages.
What if I can't find stock of FB2W-211Z?
You can fill out our help required form which you can use to request a quote for FB2W-211Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.