Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.40
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$17.14
|
60
in stock
|
Buy Now | |
element14
from US$21.56
|
60
in stock
|
Buy Now | |
Farnell
from US$17.33
|
60
in stock
|
Buy Now | |
Distrelec
from US$15.70
|
53
in stock
|
Buy Now | |
RS Americas
from US$16.48
|
-
|
Buy Now | |
Sager
from US$15.15
|
-
|
Buy Now |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 59.5mm |
External Width - Metric | - |
External Depth - Metric | - |
IP Rating | IP65 |
Body Color | Beige |
Product Range | - |
Enclosure, Pushbutton, 1 Hole, Pc | Newark Electronics |
ENCLOSURE, PUSHBUTTON, 1 HOLE, PC | element14 |
IDEC Switch Enclosure, 1 Mounting Hole, Beige, IDEC HW/XW Series | Distrelec |
Enclosure 1 hole, Beige | RS |
Pushbutton Enclosure,1 Hole,22mm, Polycarbonate, NEMA4,IP65,Beige, FB Series | IDEC Corporation FB1W-111Z | RS Americas |
Electrical Enclosures Enclosure 1 Hole Box Beige | Sager |
Where can I find additional details, specifications and documents for a FB1W-111Z?
Additional datasheets, footprints and schematics for FB1W-111Z are listed on our Part Details page. You can also find images and similar parts to FB1W-111Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB1W-111Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB1W-111Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB1W-111Z fall under?
The FB1W-111Z is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to FB1W-111Z when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB1W-111Z you can contact the distributor directly for product support, shipping queries etc.
Is the FB1W-111Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FB1W-111Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for FB1W-111Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB1W-111Z often in real-time on the comparison pages.
What if I can't find stock of FB1W-111Z?
You can fill out our help required form which you can use to request a quote for FB1W-111Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.