Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.44
|
15
in stock
|
Buy Now | |
RS Americas
from US$17.82
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$18.53
|
128
in stock
|
Buy Now | |
element14
from US$16.83
|
128
in stock
|
Buy Now | |
Farnell
from US$17.18
|
128
in stock
|
Buy Now | |
Carlton-Bates
from US$19.66
|
10
in stock
|
Buy Now | |
Distrelec
from US$15.38
|
-
|
Buy Now | |
Sager
from US$15.15
|
-
|
Buy Now |
Enclosure Type | Push Button |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 59.5mm |
External Width - Metric | - |
External Depth - Metric | - |
IP Rating | IP65 |
Body Color | Yellow |
NEMA Type | 4X |
Pushbutton Enclosure, 1 Hole, 22mm, Polycarbonate, IP65, Yellow, FB Series | IDEC Corporation FB1W-111Y | RS Americas |
Enclosure, Pushbutton, 1 Hole, Pc | Newark Electronics |
ENCLOSURE, PUSHBUTTON, 1 HOLE, PC | element14 |
Enclosure 1 hole, Yellow | RS |
Polycarbonate Pushbutton Enclosure, Standard 20.0mm | Carlton-Bates |
IDEC Switch Enclosure, 1 Mounting Hole, Yellow, IDEC HW/XW Series | Distrelec |
Electrical Enclosures Enclosure 1 Hole Box Yellow | Sager |
Where can I find additional details, specifications and documents for a FB1W-111Y?
Additional datasheets, footprints and schematics for FB1W-111Y are listed on our Part Details page. You can also find images and similar parts to FB1W-111Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FB1W-111Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FB1W-111Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FB1W-111Y fall under?
The FB1W-111Y is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to FB1W-111Y when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FB1W-111Y you can contact the distributor directly for product support, shipping queries etc.
Is the FB1W-111Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FB1W-111Y have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FB1W-111Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FB1W-111Y often in real-time on the comparison pages.
What if I can't find stock of FB1W-111Y?
You can fill out our help required form which you can use to request a quote for FB1W-111Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.