Status: | Unknown |
---|---|
Series: | FAZ Series |
RoHS: | Unknown |
Prices starting from US$15.47
For Use With | Eaton FAZ UL 1077 Circuit Breakers |
---|---|
Accessory Type | Auxiliary Contact |
Product Range | FAZ Series |
SVHC | No SVHC (07-Jul-2017) |
Eaton 1 N/O+1N/C Auxiliary Contact, 6 A | Distrelec |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contact, 230V, Circuit Breaker | Newark Electronics |
AUXILIARY CONTACT, 230V, CIRCUIT BREAKER | element14 |
Where can I find additional details, specifications and documents for a FAZ-XHIN11?
Additional datasheets, footprints and schematics for FAZ-XHIN11 are listed on our Part Details page. You can also find images and similar parts to FAZ-XHIN11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAZ-XHIN11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAZ-XHIN11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAZ-XHIN11 fall under?
The FAZ-XHIN11 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FAZ-XHIN11 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAZ-XHIN11 you can contact the distributor directly for product support, shipping queries etc.
Is the FAZ-XHIN11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAZ-XHIN11 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for FAZ-XHIN11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAZ-XHIN11 often in real-time on the comparison pages.
What if I can't find stock of FAZ-XHIN11?
You can fill out our help required form which you can use to request a quote for FAZ-XHIN11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.