Status: | Unknown |
---|---|
Series: | FAZ Series |
RoHS: | Compliant |
Product Range | FAZ Series |
---|---|
Current Rating | 6A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 125VDC |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Circuit breaker | Transfer Multisort Elektronik |
Miniature Circuit Breakers, T/M, UL1077, Toggle, B Curve, 2P, 6A, FAZ Series | Eaton - Cutler Hammer FAZ-B6/2 | RS Americas |
Circuit Breaker, Thermal Magnetic, 2P, 6A | Newark Electronics |
CIRCUIT BREAKER, 6A, 2POLE | element14 |
Circuit Breaker, Miniature | Carlton-Bates |
Where can I find additional details, specifications and documents for a FAZ-B6/2?
Additional datasheets, footprints and schematics for FAZ-B6/2 are listed on our Part Details page. You can also find images and similar parts to FAZ-B6/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAZ-B6/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAZ-B6/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAZ-B6/2 fall under?
The FAZ-B6/2 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to FAZ-B6/2 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAZ-B6/2 you can contact the distributor directly for product support, shipping queries etc.
Is the FAZ-B6/2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FAZ-B6/2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for FAZ-B6/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAZ-B6/2 often in real-time on the comparison pages.
What if I can't find stock of FAZ-B6/2?
You can fill out our help required form which you can use to request a quote for FAZ-B6/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.