Status: | Active |
---|---|
Series: | FAN7621S |
RoHS: | Compliant |
Variable Frequency Control with 50% Duty Cycle for Half-bridge Resonant Converter Topology |
High Efficiency through Zero Voltage Switching (ZVS) |
Fixed Dead Time: 350ns |
Up to 300kHz Operating Frequency |
Auto-Restart Operation for All Protections with an External LVCC |
Protection Functions: Over-Voltage Protection (OVP), Over-Current Protection (OCP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) |
Applications |
---|
LED TV |
Lighting |
End Products |
---|
PDP TV |
Description | FAN7621S |
---|---|
Compliance | Pb-free |
Package Type | SOP-16 |
PFM Control H Bridge Resonant Converter | RS |
Pfm Cntlr For Half-Bridge/Reel |Onsemi FAN7621SSJX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN7621SSJX?
Additional datasheets, footprints and schematics for FAN7621SSJX are listed on our Part Details page. You can also find images and similar parts to FAN7621SSJX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7621SSJX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7621SSJX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7621SSJX fall under?
The FAN7621SSJX is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to FAN7621SSJX when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7621SSJX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7621SSJX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7621SSJX have stock available?
Authorised distributors including Farnell, RS and Newark Electronics have stock available or on a lead time for FAN7621SSJX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7621SSJX often in real-time on the comparison pages.
What if I can't find stock of FAN7621SSJX?
You can fill out our help required form which you can use to request a quote for FAN7621SSJX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.