Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 17V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +130°C |
Power Dissipation Pd | 1.56W |
PFM CONTROLLER, 300KHZ MAX, 16DIP | Farnell |
Pulse Frequency Modulation Controller 16-Pin PDIP W Tube | Avnet America |
Where can I find additional details, specifications and documents for a FAN7621N?
Additional datasheets, footprints and schematics for FAN7621N are listed on our Part Details page. You can also find images and similar parts to FAN7621N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7621N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7621N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7621N fall under?
The FAN7621N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN7621N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7621N you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7621N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN7621N have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for FAN7621N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7621N often in real-time on the comparison pages.
What if I can't find stock of FAN7621N?
You can fill out our help required form which you can use to request a quote for FAN7621N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.