Status: | Active |
---|---|
Series: | FAN73901 |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
2,260
in stock
|
Buy Now | |
element14
from US$1.19
|
2,667
in stock
|
Buy Now | |
Farnell
from US$1.30
|
2,667
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Floating Channels for Bootstrap Operation to +600V |
Typically 2.5A/2.5A Sourcing/Sinking Current DrivingCapability |
Common-Mode dv/dt Noise Canceling Circuit |
Built-in Under-Voltage Lockout for Both Channels |
Matched Propagation Delay for Both Channels |
3.3V and 5V Input Logic Compatible |
Output In-phase with Input |
Applications |
---|
PDP TV |
End Products |
---|
Other Industrial |
Description | FAN73901 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 25 |
Fall Time (ns) | 20 |
Drive Source Current Typ (A) | 2.5 |
Drive Sink Current Typ (A) | 2.5 |
Turn On Prop. Delay Typ (ns) | 140 |
Turn Off Prop. Delay Typ (ns) | 140 |
Delay Matching | 50 |
Package Type | SOIC-8 |
DRIVER, GATE, HIGH/LOW SIDE, 2.5A, 8SOP | element14 |
High and Low-Side Gate Driver SOIC8 | RS |
MOSFET DRVR 600V 2.5A 1-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SOIC N T/R | Avnet America |
Driver, high and low-side, gate drive IC, 2.5A, output in-phase w/input, SOIC8 | ON Semiconductor FAN73901MX | RS Americas |
High/Low Side Gate Driver/Reel |Onsemi FAN73901MX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN73901MX?
Additional datasheets, footprints and schematics for FAN73901MX are listed on our Part Details page. You can also find images and similar parts to FAN73901MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN73901MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN73901MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN73901MX fall under?
The FAN73901MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN73901MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN73901MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN73901MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN73901MX have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and RS Americas have stock available or on a lead time for FAN73901MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN73901MX often in real-time on the comparison pages.
What if I can't find stock of FAN73901MX?
You can fill out our help required form which you can use to request a quote for FAN73901MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.