Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
4,975
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
4,975
in stock
|
Buy Now | |
element14
from US$3.86
|
4,975
in stock
|
Buy Now | |
Future Electronics
from US$3.72
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
Avnet Asia
from US$3.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Input Voltage Range: 4.5 V to 65 V |
Switching Frequency: 100 kHz to 1 MHz |
0.6 V Reference Voltage with 0.67% Accuracy |
Selectable CCM PWM Mode or PFM Mode for Light Loads |
Over Current Protection, Thermal Shutdown, Over Voltage Protection, Under Voltage Protection and Short−circuit Protection |
Dual LDOs for Single Supply Operation and to Reduce Power Loss |
External Compensation for Wide Operation Range |
Adjustable Soft−Start & Pre−Bias Startup |
Enable Function with Adjustable Input Voltage Under−Voltage−Lock−Out (UVLO) |
Power Good Indicator |
Benefits |
---|
Supports wide range of applications |
Allows for optimization between size, efficiency, and maximum duty cycle |
Maintain voltage accuracy |
Best Efficiency at heavy loads and also at light loads |
Fully protected against voltage, current and temperature faults |
Improves efficiency by reducing power loss |
Applications |
---|
High Voltage POL Module |
Networking and Servers Systems, USB−PD |
Industrial Automation |
Base Station Power Supplies |
Robotics |
End Products |
---|
Telecommunications |
Industrial Equipments |
Computing |
Vending, ATM and Slot Machines |
Battery Management Systems |
Description | FAN65005A |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 65 |
VO Typ (V) | Adjustable |
IO Typ (A) | 8 |
Efficiency (%) | - |
fSW Typ (kHz) | 1000 |
Package Type | PQFN-35 |
Dc/Dc Conv, Sync Buck, 1Mhz, Pqfn-35 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35 | element14 |
FAN65005A Series 65 V 8 A Voltage Mode Synchronous PWM Buck Regulator - PQFN-35 | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 65V 35-Pin PQFN | Avnet America |
Where can I find additional details, specifications and documents for a FAN65005A?
Additional datasheets, footprints and schematics for FAN65005A are listed on our Part Details page. You can also find images and similar parts to FAN65005A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN65005A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN65005A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN65005A fall under?
The FAN65005A is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN65005A when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN65005A you can contact the distributor directly for product support, shipping queries etc.
Is the FAN65005A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN65005A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FAN65005A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN65005A often in real-time on the comparison pages.
What if I can't find stock of FAN65005A?
You can fill out our help required form which you can use to request a quote for FAN65005A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.