Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.38
|
No stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.51
|
-
|
Buy Now | |
Future Electronics
from US$3.72
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
Avnet Asia
from US$3.43
|
-
|
Buy Now | |
Farnell
from US$3.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Input Voltage Range: 4.5 V to 65 V |
Switching Frequency: 100 kHz to 1 MHz |
0.6 V Reference Voltage with 0.67% Accuracy |
Selectable CCM PWM Mode or PFM Mode for Light Loads |
Over Current Protection, Thermal Shutdown, Over Voltage Protection, Under Voltage Protection and Short−circuit Protection |
Dual LDOs for Single Supply Operation and to Reduce Power Loss |
External Compensation for Wide Operation Range |
Adjustable Soft−Start & Pre−Bias Startup |
Enable Function with Adjustable Input Voltage Under−Voltage−Lock−Out (UVLO) |
Power Good Indicator |
Benefits |
---|
Supports wide range of applications |
Allows for optimization between size, efficiency, and maximum duty cycle |
Maintain voltage accuracy |
Best Efficiency at heavy loads and also at light loads |
Fully protected against voltage, current and temperature faults |
Improves efficiency by reducing power loss |
Applications |
---|
High Voltage POL Module |
Networking and Servers Systems, USB−PD |
Industrial Automation |
Base Station Power Supplies |
Robotics |
End Products |
---|
Telecommunications |
Industrial Equipments |
Computing |
Vending, ATM and Slot Machines |
Battery Management Systems |
Description | FAN65004B |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 4.5 |
VCC Max (V) | 65 |
VO Typ (V) | Adjustable |
IO Typ (A) | 6 |
Efficiency (%) | - |
fSW Typ (kHz) | 1000 |
Package Type | PQFN-35 |
DC/DC Switching Regulator, Adjustable, Synchronous Buck (Step Down), 1 Output, 24 V to 30 V , 1 MHz, 35 Pins, PQFN | Avnet Silica |
WIDE VIN 6A 70V BUCK | RS |
Wide Vin 6A 70V Buck/Reel Rohs Compliant: Yes |Onsemi FAN65004B | Newark Electronics |
FAN65004B Series 65 V 6 A Voltage Mode Synchronous PWM Buck Regulator - PQFN-35 | Future Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-35 | Farnell |
Where can I find additional details, specifications and documents for a FAN65004B?
Additional datasheets, footprints and schematics for FAN65004B are listed on our Part Details page. You can also find images and similar parts to FAN65004B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN65004B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN65004B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN65004B fall under?
The FAN65004B is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN65004B when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN65004B you can contact the distributor directly for product support, shipping queries etc.
Is the FAN65004B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN65004B have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FAN65004B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN65004B often in real-time on the comparison pages.
What if I can't find stock of FAN65004B?
You can fill out our help required form which you can use to request a quote for FAN65004B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.