Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Secondary Side Synchronous Rectifier Controller |
---|---|
Supply Voltage Min | 0V |
Supply Voltage Max | 16V |
IC Package Type | SOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SYNCHRONOUS RECTIFIER CONTROLLER, SOP-10 | Farnell |
Synchronous Rectifier Controller, Sop-10 |Onsemi FAN6290QHMX | Newark Electronics |
AC DC Controller Synchronous Rectifier Control Single 0V to 16V 10-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN6290QHMX?
Additional datasheets, footprints and schematics for FAN6290QHMX are listed on our Part Details page. You can also find images and similar parts to FAN6290QHMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6290QHMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6290QHMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6290QHMX fall under?
The FAN6290QHMX is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FAN6290QHMX when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6290QHMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6290QHMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6290QHMX have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for FAN6290QHMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6290QHMX often in real-time on the comparison pages.
What if I can't find stock of FAN6290QHMX?
You can fill out our help required form which you can use to request a quote for FAN6290QHMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.