Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Secondary Side Synchronous Rectifier Controller |
---|---|
Supply Voltage Min | 0V |
Supply Voltage Max | 16V |
IC Package Type | SOIC |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
AC DC Controller Synchronous Rectifier Control Single 0V to 16V 10-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN6290QFMX?
Additional datasheets, footprints and schematics for FAN6290QFMX are listed on our Part Details page. You can also find images and similar parts to FAN6290QFMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN6290QFMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN6290QFMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN6290QFMX fall under?
The FAN6290QFMX is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to FAN6290QFMX when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN6290QFMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN6290QFMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN6290QFMX have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for FAN6290QFMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN6290QFMX often in real-time on the comparison pages.
What if I can't find stock of FAN6290QFMX?
You can fill out our help required form which you can use to request a quote for FAN6290QFMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.